TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1410337-1

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Accessory Placement Location : Backplane Dimensions Thread Length : 7.4 MM  [.291 INCH ] Packaging Features Packaging Method : Tray Packaging Quantity : 54 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Accessory Placement Location : Backplane Dimensions Thread Length : 7.4 MM  [.291 INCH ] Packaging Features Packaging Method : Tray Packaging Quantity : 54 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1410337-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1410337-1
Connector Hardware, Mounts, Locks & Retainers 1410337-1
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Accessory Placement Location : Backplane Dimensions Thread Length : 7.4 MM  [.291 INCH ] Packaging Features Packaging Method : Tray Packaging Quantity : 54 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Accessory Placement Location : Backplane

Dimensions


  • Thread Length : 7.4 MM  [.291 INCH ]

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 54

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connector Accessories - 1410337-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1410337-1-ND
Backplane Connector Accessories 1410337-1-ND
Connector Guide Pin For MultiGig Series M5 Thread

Connector Guide Pin For MultiGig Series M5 Thread

Buy Now Datasheet
Backplane Connectors - 1410337-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410337-1
Backplane Connectors 1410337-1
MULTIGIG RT GUIDEPIN, 9MM 2.60

MULTIGIG RT GUIDEPIN, 9MM 2.60

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410337-1 1410337-1-ND 1410337-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors
Unlock Full Specs
to access all available technical data

Similar Products