TE Connectivity Connector Hardware 1410465-1

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 0° Dimensions Product Length : 22.5 MM  [.886 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 0° Dimensions Product Length : 22.5 MM  [.886 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1410465-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1410465-1
Connector Hardware 1410465-1
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 0° Dimensions Product Length : 22.5 MM  [.886 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Right Angle

Configuration Features


  • Key Orientation : 0°

Dimensions


  • Product Length : 22.5 MM  [.886 INCH ]

Industry Standards


  • Industry Standard : VITA 41

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware
Buy Now Datasheet
Backplane Connectors - 1410465-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410465-1
Backplane Connectors 1410465-1
VITA 41 KEYED GUIDE MODULE

VITA 41 KEYED GUIDE MODULE

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410465-1
Backplane Connectors 1410465-1
Backplane Connectors

Backplane Connectors

Buy Now
Vita 41 Keyed Guide Module Te Connectivity - 97X2926 - Newark, An Avnet Company
Chicago, IL, United States
Vita 41 Keyed Guide Module Te Connectivity
97X2926
Vita 41 Keyed Guide Module Te Connectivity 97X2926
VITA 41 KEYED GUIDE MODULE

VITA 41 KEYED GUIDE MODULE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410465-1 1410465-1 97X2926
Product Name Connector Hardware Backplane Connectors Vita 41 Keyed Guide Module Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products