TE Connectivity Connector Hardware 1410963-9

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Dimensions Product Length : 30.2 MM  [1.189 INCH ] Thread Length : 9 MM  [.354 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Dimensions Product Length : 30.2 MM  [1.189 INCH ] Thread Length : 9 MM  [.354 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1410963-9 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1410963-9
Connector Hardware 1410963-9
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Dimensions Product Length : 30.2 MM  [1.189 INCH ] Thread Length : 9 MM  [.354 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Vertical

Dimensions


  • Product Length : 30.2 MM  [1.189 INCH ]
  • Thread Length : 9 MM  [.354 INCH ]

Industry Standards


  • Industry Standard : VITA 41

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware
Buy Now
Backplane Connectors - 1410963-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410963-9
Backplane Connectors 1410963-9
VITA 41 KEYED GUIDE PIN

VITA 41 KEYED GUIDE PIN

Buy Now
Vita 41 Keyed Guide Pin Te Connectivity - 85T8433 - Newark, An Avnet Company
Chicago, IL, United States
Vita 41 Keyed Guide Pin Te Connectivity
85T8433
Vita 41 Keyed Guide Pin Te Connectivity 85T8433
VITA 41 KEYED GUIDE PIN

VITA 41 KEYED GUIDE PIN

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410963-9 1410963-9 85T8433
Product Name Connector Hardware Backplane Connectors Vita 41 Keyed Guide Pin Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products