TE Connectivity High Speed Backplane Connectors 1410189-1

Description
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Ground Positions : 11 Number of Pairs : 4 Number of Positions : 56 Number of Rows : 7 Number of Signal Positions : 16 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Length : 2.9 MM  [.8 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 18.4 MM  [.724 INCH ] Connector Length : 16.08 MM  [.633 INCH ] PCB Thickness (Recommended) : 1.6 - 4 MM  [.062 - .157 INCH ] Row-to-Row Spacing : 1.35 MM  [.05 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : With Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Product Type Features Backplane Module Type : Half Left Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.4 MM  [.055 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Ground Positions : 11 Number of Pairs : 4 Number of Positions : 56 Number of Rows : 7 Number of Signal Positions : 16 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Length : 2.9 MM  [.8 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 18.4 MM  [.724 INCH ] Connector Length : 16.08 MM  [.633 INCH ] PCB Thickness (Recommended) : 1.6 - 4 MM  [.062 - .157 INCH ] Row-to-Row Spacing : 1.35 MM  [.05 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : With Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Product Type Features Backplane Module Type : Half Left Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.4 MM  [.055 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410189-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410189-1
High Speed Backplane Connectors 1410189-1
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Ground Positions : 11 Number of Pairs : 4 Number of Positions : 56 Number of Rows : 7 Number of Signal Positions : 16 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Length : 2.9 MM  [.8 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 18.4 MM  [.724 INCH ] Connector Length : 16.08 MM  [.633 INCH ] PCB Thickness (Recommended) : 1.6 - 4 MM  [.062 - .157 INCH ] Row-to-Row Spacing : 1.35 MM  [.05 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : With Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Product Type Features Backplane Module Type : Half Left Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.4 MM  [.055 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Left
  • Number of Columns : 8
  • Number of Ground Positions : 11
  • Number of Pairs : 4
  • Number of Positions : 56
  • Number of Rows : 7
  • Number of Signal Positions : 16
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline
  • Contact Mating Area Length : 2.9 MM  [.8 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height : 18.4 MM  [.724 INCH ]
  • Connector Length : 16.08 MM  [.633 INCH ]
  • PCB Thickness (Recommended) : 1.6 - 4 MM  [.062 - .157 INCH ]
  • Row-to-Row Spacing : 1.35 MM  [.05 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Number of Shrouded Sides : 2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Guide Hardware : With
  • Mating Alignment : With
  • Mating Alignment Type : Guide Slot
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Power & Signal
  • Durability Rating (CYCLE) : 500

Product Type Features


  • Backplane Module Type : Half Left
  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12
  • Differential Impedance (OHM) : 100
  • Number of Differential Pairs per Column : 2

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.4 MM  [.055 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1410189-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410189-1
Backplane Connectors 1410189-1
MULTIGIG RT T2 7RW H-LFT,ET2

MULTIGIG RT T2 7RW H-LFT,ET2

Buy Now
Multigig Rt T2 7Rw H-Lft,et2 Amp - Te Connectivity - 41AJ2585 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt T2 7Rw H-Lft,et2 Amp - Te Connectivity
41AJ2585
Multigig Rt T2 7Rw H-Lft,et2 Amp - Te Connectivity 41AJ2585
MULTIGIG RT T2 7RW H-LFT,ET2

MULTIGIG RT T2 7RW H-LFT,ET2

Supplier's Site
Backplane Connectors - Specialized - 1410189-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410189-1
Backplane Connectors - Specialized 1410189-1
MULTIGIG RT T2 7RW H-LFT,ET2

MULTIGIG RT T2 7RW H-LFT,ET2

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410189-1 1410189-1 41AJ2585 1410189-1
Product Name High Speed Backplane Connectors Backplane Connectors Multigig Rt T2 7Rw H-Lft,et2 Amp - Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data