TE Connectivity Backplane Connector, Pin, 16 Position; Product Range Te Connectivity 1410187-3.

Description
BACKPLANE CONNECTOR, PIN, 16 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:16Contacts; Pitch Spacing:20.3mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No
Datasheet
Description
BACKPLANE CONNECTOR, PIN, 16 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:16Contacts; Pitch Spacing:20.3mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Pin, 16 Position; Product Range Te Connectivity - 26AC6085 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Pin, 16 Position; Product Range Te Connectivity
26AC6085
Backplane Connector, Pin, 16 Position; Product Range Te Connectivity 26AC6085
BACKPLANE CONNECTOR, PIN, 16 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:16Contacts; Pitch Spacing:20.3mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

BACKPLANE CONNECTOR, PIN, 16 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:16Contacts; Pitch Spacing:20.3mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6085
Product Name Backplane Connector, Pin, 16 Position; Product Range Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11502-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details