TE Connectivity Backplane Connectors 1410270-2

Description
MULTIGIG RT PWR .8 VRT RCP 4P PBFR
Request a Quote Datasheet
Description
MULTIGIG RT PWR .8 VRT RCP 4P PBFR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 1410270-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410270-2
Backplane Connectors 1410270-2
MULTIGIG RT PWR .8 VRT RCP 4P PBFR

MULTIGIG RT PWR .8 VRT RCP 4P PBFR

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410270-2
Backplane Connectors 1410270-2
Backplane Connectors

Backplane Connectors

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1334364-1410270-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1334364-1410270-2
Connectors, Interconnects - Backplane Connectors - Specialized 1334364-1410270-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334364-1410270-2 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Tube Number of Positions: 4 Color: Black Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 33 Mounting: Through Hole Connector Usage: Backplane Contact Layout, Typical: 4 Power Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 20A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A107337,1410270-2-ND ,14102702,-1410270-2 -SI Base Product Number: 1410270 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334364-1410270-2
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Packaging: Tube
Number of Positions: 4
Color: Black
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 33
Mounting: Through Hole
Connector Usage: Backplane
Contact Layout, Typical: 4 Power
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A107337,1410270-2-ND,14102702,-1410270-2-SI
Base Product Number: 1410270
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
250V 20A Electronic Connector
407-1410270-2
250V 20A Electronic Connector 407-1410270-2
4 Pos Receptacle, Board-to-Board, 250V, 20A, Gold/Tin Plating Product overview: 1410270-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 20A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410270-2 can be used for catalog matching and distributor lookup.

4 Pos Receptacle, Board-to-Board, 250V, 20A, Gold/Tin Plating Product overview: 1410270-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 20A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410270-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1410270-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410270-2
Backplane Connectors - Specialized 1410270-2
CONN RCPT 4POS PCB

CONN RCPT 4POS PCB

Supplier's Site Datasheet
Specialized - 1410270-2 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1410270-2
Specialized 1410270-2
CONN RCPT 4POS PCB

CONN RCPT 4POS PCB

Supplier's Site Datasheet
Backplane Connector, Receptacle, 4 Position; Product Range Te Connectivity - 42K6611 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 4 Position; Product Range Te Connectivity
42K6611
Backplane Connector, Receptacle, 4 Position; Product Range Te Connectivity 42K6611
BACKPLANE CONNECTOR, RECEPTACLE, 4 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:4Contacts; Pitch Spacing:3.6mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:- RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 4 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:4Contacts; Pitch Spacing:3.6mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410270-2 1334364-1410270-2 407-1410270-2 1410270-2 1410270-2 42K6611
Product Name Backplane Connectors Connectors, Interconnects - Backplane Connectors - Specialized 250V 20A Electronic Connector Backplane Connectors - Specialized Specialized Backplane Connector, Receptacle, 4 Position; Product Range Te Connectivity
Termination Press-Fit Press-Fit Press-Fit Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details