TE Connectivity High Speed Backplane Connectors 1410125-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 256 Number of Rows : 16 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 256 Number of Rows : 16 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410125-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410125-1
High Speed Backplane Connectors 1410125-1
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 256 Number of Rows : 16 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 25.4 MM  [1 INCH ]
  • Guide Location : Right
  • Number of Columns : 16
  • Number of Positions : 256
  • Number of Rows : 16
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1410125-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410125-1
Backplane Connectors 1410125-1
MULTIGIG RT T2 1 DC DF F-RGT

MULTIGIG RT T2 1 DC DF F-RGT

Buy Now
Multigig Rt T2 1
Chicago, IL, United States
Multigig Rt T2 1" Dc Df F-Rgt Te Connectivity
14M9111
Multigig Rt T2 1" Dc Df F-Rgt Te Connectivity 14M9111
MULTIGIG RT T2 1" DC DF F-RGT

MULTIGIG RT T2 1" DC DF F-RGT

Supplier's Site
Backplane Connectors - Specialized - 1410125-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410125-1
Backplane Connectors - Specialized 1410125-1
CONN PLUG MULTIGIG 256P EDGE MNT

CONN PLUG MULTIGIG 256P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410125-1 1410125-1 14M9111 1410125-1
Product Name High Speed Backplane Connectors Backplane Connectors Multigig Rt T2 1" Dc Df F-Rgt Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Mounting Board Mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data