TE Connectivity Backplane Connectors 1410232-1

Description
MULTIGIG RT T1 1 DC SE H-LFT
Request a Quote Datasheet
Description
MULTIGIG RT T1 1 DC SE H-LFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 1410232-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410232-1
Backplane Connectors 1410232-1
MULTIGIG RT T1 1 DC SE H-LFT

MULTIGIG RT T1 1 DC SE H-LFT

Buy Now
Multigig Rt T1 1
Chicago, IL, United States
Multigig Rt T1 1" Dc Se H-Lft Te Connectivity
21R3830
Multigig Rt T1 1" Dc Se H-Lft Te Connectivity 21R3830
MULTIGIG RT T1 1" DC SE H-LFT

MULTIGIG RT T1 1" DC SE H-LFT

Supplier's Site
Backplane Connectors - Specialized - 1410232-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410232-1
Backplane Connectors - Specialized 1410232-1
CONN PLUG MULTIGIG 120P EDGE MNT

CONN PLUG MULTIGIG 120P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410232-1 21R3830 1410232-1
Product Name Backplane Connectors Multigig Rt T1 1" Dc Se H-Lft Te Connectivity Backplane Connectors - Specialized
Geometry MULTIGIG, Half, Left End
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details