TE Connectivity RF Connectors 1408336-7

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Copper Ferrule Plating Material : Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 17.2 MM  [.677 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : SF 142, RG 58, RG 303, RG 141 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : QMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Copper Ferrule Plating Material : Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 17.2 MM  [.677 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : SF 142, RG 58, RG 303, RG 141 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : QMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1408336-7 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1408336-7
RF Connectors 1408336-7
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Copper Ferrule Plating Material : Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 17.2 MM  [.677 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : SF 142, RG 58, RG 303, RG 141 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : QMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • Ferrule Material : Copper
  • Ferrule Plating Material : Nickel
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Product Length : 17.2 MM  [.677 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Latching Quick Lock
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : SF 142, RG 58, RG 303, RG 141
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : QMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1408336-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1408336-7
RF Connectors / Coaxial Connectors 1408336-7
RF Connectors / Coaxial Connectors R/A CABLE PLUG RG 58

RF Connectors / Coaxial Connectors R/A CABLE PLUG RG 58

Buy Now Datasheet
Rf/coaxial, Qma Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 96M0629 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Qma Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
96M0629
Rf/coaxial, Qma Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 96M0629
RF/COAXIAL, QMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:QMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG303; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, QMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:QMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG303; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1408336-7 1408336-7 96M0629
Product Name RF Connectors RF Connectors / Coaxial Connectors Rf/coaxial, Qma Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Frequency 6.000 GHz ? to 6.000 GHz
Geometry Right Angle Right Angle; Right Angle Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057176-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 10.000 GHz
View Details
3 suppliers
RF Connectors - 1051638-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
RF Connectors - 1060888-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 4.000 GHz
View Details
RF Connectors - 1059456-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers