TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1410338-6

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 22.7 MM  [.893 INCH ] Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 22.7 MM  [.893 INCH ] Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1410338-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1410338-6
Connector Hardware, Mounts, Locks & Retainers 1410338-6
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 22.7 MM  [.893 INCH ] Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Front Board

Dimensions


  • Product Length : 22.7 MM  [.893 INCH ]

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 80

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1410338-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410338-6
Backplane Connectors 1410338-6
MULTIGIG RT 9MM GUIDE/ESD

MULTIGIG RT 9MM GUIDE/ESD

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410338-6
Backplane Connectors 1410338-6
Backplane Connectors

Backplane Connectors

Buy Now
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 1410338-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
1410338-6
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 1410338-6
MULTIGIG RT 9MM GUIDE/ESD

MULTIGIG RT 9MM GUIDE/ESD

Buy Now
Backplane Connector Accessories - 1410338-6-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1410338-6-ND
Backplane Connector Accessories 1410338-6-ND
Connector Guide Module For

Connector Guide Module For

Buy Now Datasheet
Multigig Rt 9Mm Guide/esd Amp - Te Connectivity - 41AJ2592 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt 9Mm Guide/esd Amp - Te Connectivity
41AJ2592
Multigig Rt 9Mm Guide/esd Amp - Te Connectivity 41AJ2592
MULTIGIG RT 9MM GUIDE/ESD

MULTIGIG RT 9MM GUIDE/ESD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410338-6 1410338-6 1410338-6 1410338-6-ND 41AJ2592
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Backplane Connector Accessories Multigig Rt 9Mm Guide/esd Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114705-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Hard Metric Backplane Connectors - 100141-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers