TE Connectivity ™ Contacts 1404608-1

Description
MALE CONTACT
Request a Quote
Description
MALE CONTACT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1404608-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1404608-1
Contacts 1404608-1
MALE CONTACT

MALE CONTACT

Buy Now
RF Connectors / Coaxial Connectors - 1404608-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1404608-1
RF Connectors / Coaxial Connectors 1404608-1
RF Connectors / Coaxial Connectors 3122 09 0101,MALE CONTACT

RF Connectors / Coaxial Connectors 3122 09 0101,MALE CONTACT

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1404608-1 1404608-1
Product Name Contacts RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 6408185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1059540-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers