TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1410465-9

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Dimensions Product Length : 22.5 MM  [.886 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Carton Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Dimensions Product Length : 22.5 MM  [.886 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Carton Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1410465-9 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1410465-9
Connector Hardware, Mounts, Locks & Retainers 1410465-9
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Dimensions Product Length : 22.5 MM  [.886 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Carton Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Right Angle

Dimensions


  • Product Length : 22.5 MM  [.886 INCH ]

Industry Standards


  • Industry Standard : VITA 41

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 250

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware
Buy Now
Backplane Connectors - 1410465-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410465-9
Backplane Connectors 1410465-9
VITA 41 KEYED GUIDE MODULE

VITA 41 KEYED GUIDE MODULE

Buy Now
Backplane Connector Accessories - 1410465-9-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1410465-9-ND
Backplane Connector Accessories 1410465-9-ND
Connector Guide Module For VITA 41 Guide Pin

Connector Guide Module For VITA 41 Guide Pin

Buy Now Datasheet
Vita 41 Keyed Guide Module Amp - Te Connectivity - 75AC5069 - Newark, An Avnet Company
Chicago, IL, United States
Vita 41 Keyed Guide Module Amp - Te Connectivity
75AC5069
Vita 41 Keyed Guide Module Amp - Te Connectivity 75AC5069
VITA 41 KEYED GUIDE MODULE

VITA 41 KEYED GUIDE MODULE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410465-9 1410465-9 1410465-9-ND 75AC5069
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories Vita 41 Keyed Guide Module Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products