TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1410946-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 3.5 MM  [.138 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 3.5 MM  [.138 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1410946-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1410946-1
Connector Hardware, Mounts, Locks & Retainers 1410946-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 3.5 MM  [.138 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 3.5 MM  [.138 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector Hardware Accessory Type : Screw
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now Datasheet
Miscellaneous Connector - 1410946-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
1410946-1
Miscellaneous Connector 1410946-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Backplane Connector Accessories - A99162-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A99162-ND
Backplane Connector Accessories A99162-ND
"Connector Screw For MultiGig RT Series M3 Thread, .120"" Length"

"Connector Screw For MultiGig RT Series M3 Thread, .120"" Length"

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - Accessories - 1227137-1410946-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Accessories
1227137-1410946-1
Connectors, Interconnects - Backplane Connectors - Accessories 1227137-1410946-1
Win Source Part Number: 1227137-1410946-1 Category: Connectors, Interconnects>Backpl ane Connectors - Accessories Package: Bulk Specifications: M3 Thread, .120" Length Accessory Type: Screw For Use With/Related Products: MULTIGIG RT Series Standard Package: 200 Alternative Parts (Cross-Reference): 1410946-1.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 7318.19.0000 Mfr: TE Connectivity AMP Connectors Other Names: 14109461,A99162,-141 0946-1-SI Base Product Number: 1410946

Win Source Part Number: 1227137-1410946-1
Category: Connectors, Interconnects>Backplane Connectors - Accessories
Package: Bulk
Specifications: M3 Thread, .120" Length
Accessory Type: Screw
For Use With/Related Products: MULTIGIG RT Series
Standard Package: 200
Alternative Parts (Cross-Reference): 1410946-1.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 7318.19.0000
Mfr: TE Connectivity AMP Connectors
Other Names: 14109461,A99162,-1410946-1-SI
Base Product Number: 1410946

Buy Now Datasheet
Backplane Connector Accessories - 1410946-1 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Accessories
1410946-1
Backplane Connector Accessories 1410946-1
CAP SCREW 3.5MM VITA46

CAP SCREW 3.5MM VITA46

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410946-1 1410946-1 A99162-ND 1227137-1410946-1 1410946-1
Product Name Connector Hardware, Mounts, Locks & Retainers Miscellaneous Connector Backplane Connector Accessories Connectors, Interconnects - Backplane Connectors - Accessories Backplane Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products