TE Connectivity Connector Hardware 1410963-7

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 270° Dimensions Product Length : 30.2 MM  [1.189 INCH ] Thread Length : 9 MM  [.354 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 270° Dimensions Product Length : 30.2 MM  [1.189 INCH ] Thread Length : 9 MM  [.354 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1410963-7 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1410963-7
Connector Hardware 1410963-7
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 270° Dimensions Product Length : 30.2 MM  [1.189 INCH ] Thread Length : 9 MM  [.354 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Vertical

Configuration Features


  • Key Orientation : 270°

Dimensions


  • Product Length : 30.2 MM  [1.189 INCH ]
  • Thread Length : 9 MM  [.354 INCH ]

Industry Standards


  • Industry Standard : VITA 41

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware
Buy Now
Backplane Connectors - 1410963-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410963-7
Backplane Connectors 1410963-7
VITA 41 KEYED GUIDE PIN

VITA 41 KEYED GUIDE PIN

Buy Now
Backplane Connector Accessories - A117247-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A117247-ND
Backplane Connector Accessories A117247-ND
Connector Guide Pin For M4 Thread

Connector Guide Pin For M4 Thread

Buy Now Datasheet
Vita 41 Keyed Guide Pin Te Connectivity - 97X2936 - Newark, An Avnet Company
Chicago, IL, United States
Vita 41 Keyed Guide Pin Te Connectivity
97X2936
Vita 41 Keyed Guide Pin Te Connectivity 97X2936
VITA 41 KEYED GUIDE PIN

VITA 41 KEYED GUIDE PIN

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410963-7 1410963-7 A117247-ND 97X2936
Product Name Connector Hardware Backplane Connectors Backplane Connector Accessories Vita 41 Keyed Guide Pin Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details