TE Connectivity Product Range Te Connectivity 1410970-3.

Description
Product Range:MULTIGIG RT Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze; Connector Type:Backplane RoHS Compliant: No
Datasheet
Description
Product Range:MULTIGIG RT Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze; Connector Type:Backplane RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 15AC5338 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
15AC5338
Product Range Te Connectivity 15AC5338
Product Range:MULTIGIG RT Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze; Connector Type:Backplane RoHS Compliant: No

Product Range:MULTIGIG RT Series; No. of Contacts:112Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze; Connector Type:Backplane RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC5338
Product Name Product Range Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
0.080″ Pin Plug to Banana Socket, Adapter - 8018 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details