TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1410946-3

Description
Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 3.25 MM  [.128 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 3.25 MM  [.128 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1410946-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1410946-3
Connector Hardware, Mounts, Locks & Retainers 1410946-3
Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 3.25 MM  [.128 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Thread Length : 3.25 MM  [.128 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector Hardware Accessory Type : Screw
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors Miscellaneous - 1410946-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
1410946-3
Connectors Miscellaneous 1410946-3
Connectors Miscellaneous

Connectors Miscellaneous

Buy Now
Backplane Connector Accessories - 17-1410946-3-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
17-1410946-3-ND
Backplane Connector Accessories 17-1410946-3-ND
MULTI-GIG SOC. CAP SCREW, CUSTOM

MULTI-GIG SOC. CAP SCREW, CUSTOM

Buy Now Datasheet
Multi-Gig Soc. Cap Screw, Customized Hdw Te Connectivity - 82AH6232 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Gig Soc. Cap Screw, Customized Hdw Te Connectivity
82AH6232
Multi-Gig Soc. Cap Screw, Customized Hdw Te Connectivity 82AH6232
MULTI-GIG SOC. CAP SCREW, CUSTOMIZED HDW

MULTI-GIG SOC. CAP SCREW, CUSTOMIZED HDW

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410946-3 1410946-3 17-1410946-3-ND 82AH6232
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors Miscellaneous Backplane Connector Accessories Multi-Gig Soc. Cap Screw, Customized Hdw Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers
Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers