TE Connectivity Connector Hardware 1410962-6

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 225° Dimensions Product Length : 30.2 MM  [1.189 INCH ] Thread Length : 9 MM  [.354 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 225° Dimensions Product Length : 30.2 MM  [1.189 INCH ] Thread Length : 9 MM  [.354 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1410962-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1410962-6
Connector Hardware 1410962-6
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 225° Dimensions Product Length : 30.2 MM  [1.189 INCH ] Thread Length : 9 MM  [.354 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Vertical

Configuration Features


  • Key Orientation : 225°

Dimensions


  • Product Length : 30.2 MM  [1.189 INCH ]
  • Thread Length : 9 MM  [.354 INCH ]

Industry Standards


  • Industry Standard : VITA 41

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware
Buy Now
Backplane Connectors - 1410962-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410962-6
Backplane Connectors 1410962-6
VITA 41 KEYED GUIDE PIN

VITA 41 KEYED GUIDE PIN

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1410962-6 1410962-6
Product Name Connector Hardware Backplane Connectors
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products