TE Connectivity High Speed Backplane Connectors 1410480-2

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 25.4 MM  [1 INCH ] Number of Columns : 16 Number of Positions : 227 PCB Mount Orientation : Vertical Housing Features Number of Shrouded Sides : 0 Product Type Features Applied to Printed Circuit Board Type : Backplane PCB Connector Assembly Type : PCB Mount Receptacle
Request a Quote
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 25.4 MM  [1 INCH ] Number of Columns : 16 Number of Positions : 227 PCB Mount Orientation : Vertical Housing Features Number of Shrouded Sides : 0 Product Type Features Applied to Printed Circuit Board Type : Backplane PCB Connector Assembly Type : PCB Mount Receptacle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410480-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410480-2
High Speed Backplane Connectors 1410480-2
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 25.4 MM  [1 INCH ] Number of Columns : 16 Number of Positions : 227 PCB Mount Orientation : Vertical Housing Features Number of Shrouded Sides : 0 Product Type Features Applied to Printed Circuit Board Type : Backplane PCB Connector Assembly Type : PCB Mount Receptacle

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 25.4 MM  [1 INCH ]
  • Number of Columns : 16
  • Number of Positions : 227
  • PCB Mount Orientation : Vertical

Housing Features


  • Number of Shrouded Sides : 0

Product Type Features


  • Applied to Printed Circuit Board Type : Backplane
  • PCB Connector Assembly Type : PCB Mount Receptacle
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1410480-2
Product Name High Speed Backplane Connectors
Unlock Full Specs
to access all available technical data

Similar Products