TE Connectivity High Speed Backplane Connectors 1410971-3

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410971-3 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410971-3
High Speed Backplane Connectors 1410971-3
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Left
  • Number of Columns : 8
  • Number of Positions : 56
  • Number of Rows : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors - 1410971-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1410971-3
Connectors 1410971-3
MULTIGIG RT T2 7RW H-LFT RTM

MULTIGIG RT T2 7RW H-LFT RTM

Buy Now
Singapore, Singapore
Electronic Connector
407-1410971-3
Electronic Connector 407-1410971-3
56 Pos 1.8mm Pitch LCP Edge Mount Connector Product overview: 1410971-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410971-3 can be used for catalog matching and distributor lookup.

56 Pos 1.8mm Pitch LCP Edge Mount Connector Product overview: 1410971-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410971-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1018059-1410971-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1018059-1410971-3
Connectors, Interconnects - Backplane Connectors - Specialized 1018059-1410971-3
Win Source Part Number: 1018059-1410971-3 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MultiGig RT2 Number of Positions: 56 Pitch: 0.071" (1.80mm) Color: Black Features: Board Guide Connector Type: Plug, Male Blades Number of Positions Loaded: All Number of Rows: 7 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tube Connector Style: VITA 46, Half, Left End Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Standard Package: 30 Connector Usage: Daughtercard Number of Columns: 8 Contact Layout, Typical: 16 Signal Pairs, 4 Single Signal, 20 Ground Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1410971-3-SI,141097 13,A99149 Base Product Number: 1410971 RoHS Status: RoHS non-compliant

Win Source Part Number: 1018059-1410971-3
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MultiGig RT2
Number of Positions: 56
Pitch: 0.071" (1.80mm)
Color: Black
Features: Board Guide
Connector Type: Plug, Male Blades
Number of Positions Loaded: All
Number of Rows: 7
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tube
Connector Style: VITA 46, Half, Left End
Voltage Rating: 50V
Material Flammability Rating: UL94 V-0
Standard Package: 30
Connector Usage: Daughtercard
Number of Columns: 8
Contact Layout, Typical: 16 Signal Pairs, 4 Single Signal, 20 Ground
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1410971-3-SI,14109713,A99149
Base Product Number: 1410971
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Backplane Connectors - 1410971-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410971-3
Backplane Connectors 1410971-3
MULTIGIG RT T2 7RW H-LFT RTM

MULTIGIG RT T2 7RW H-LFT RTM

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410971-3
Backplane Connectors 1410971-3
MULTIGIG RT T2 DC

MULTIGIG RT T2 DC

Buy Now
Specialized - 1410971-3 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1410971-3
Specialized 1410971-3
CONN PLUG VITA46 56POS EDGE MNT

CONN PLUG VITA46 56POS EDGE MNT

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1410971-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410971-3
Backplane Connectors - Specialized 1410971-3
CONN PLUG VITA46 56POS EDGE MNT

CONN PLUG VITA46 56POS EDGE MNT

Supplier's Site Datasheet
Conn, Backplane, Plug, 56Pos, 1.8Mm; Product Range Te Connectivity - 70AH6993 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Plug, 56Pos, 1.8Mm; Product Range Te Connectivity
70AH6993
Conn, Backplane, Plug, 56Pos, 1.8Mm; Product Range Te Connectivity 70AH6993
CONN, BACKPLANE, PLUG, 56POS, 1.8MM; Product Range:MULTIGIG RT Series; No. of Contacts:56Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

CONN, BACKPLANE, PLUG, 56POS, 1.8MM; Product Range:MULTIGIG RT Series; No. of Contacts:56Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410971-3 1410971-3 407-1410971-3 1018059-1410971-3 1410971-3 1410971-3 1410971-3 70AH6993
Product Name High Speed Backplane Connectors Connectors Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors Specialized Backplane Connectors - Specialized Conn, Backplane, Plug, 56Pos, 1.8Mm; Product Range Te Connectivity
Category Board to Board Connector
Mounting Board Mount Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Current Rating 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch)
Number of Contacts 56 #
Unlock Full Specs
to access all available technical data