TE Connectivity High Speed Backplane Connectors 1410186-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410186-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410186-1
High Speed Backplane Connectors 1410186-1
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Left
  • Number of Columns : 8
  • Number of Positions : 72
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Number of Shrouded Sides : 0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1410186-1 - 809933-1410186-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1410186-1
809933-1410186-1
Backplane Connectors - 1410186-1 809933-1410186-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 809933-1410186-1 Packaging: Tube Number of Positions: 72 Pitch: 0.071" (1.80mm) Mounting Style: Through Hole Color: Black Features: Board Guide Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 9 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50.0μin (1.27μm) Connector Style: VITA 41/46, Half, Left End Material Flammability Rating: UL94 V-0 Connector Usage: Backplane Number of Columns: 8 Temperature Range - Operating: -55°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 33 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 809933-1410186-1
Packaging: Tube
Number of Positions: 72
Pitch: 0.071" (1.80mm)
Mounting Style: Through Hole
Color: Black
Features: Board Guide
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 9
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 50.0μin (1.27μm)
Connector Style: VITA 41/46, Half, Left End
Material Flammability Rating: UL94 V-0
Connector Usage: Backplane
Number of Columns: 8
Temperature Range - Operating: -55°C ~ 105°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 33
MSL Level: 1 (Unlimited)

Buy Now
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 1410186-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
1410186-1
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 1410186-1
MULTIGIG RT T2 .8 BP H-LFT

MULTIGIG RT T2 .8 BP H-LFT

Buy Now
Backplane Connectors - 1410186-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410186-1
Backplane Connectors 1410186-1
MULTIGIG RT T2 .8 BP H-LFT

MULTIGIG RT T2 .8 BP H-LFT

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410186-1
Backplane Connectors 1410186-1
MULTIGIG RT T2 BKPL

MULTIGIG RT T2 BKPL

Buy Now
Singapore, Singapore
Electronic Connector
407-1410186-1
Electronic Connector 407-1410186-1
High Speed / Modular Connectors V-46 VRT REC L/E-MOD J0 Product overview: 1410186-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410186-1 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors V-46 VRT REC L/E-MOD J0 Product overview: 1410186-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410186-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1410186-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410186-1
Backplane Connectors - Specialized 1410186-1
CONN RCPT VITA 41/46 72POS PCB

CONN RCPT VITA 41/46 72POS PCB

Supplier's Site Datasheet
Backplane Connector, Pin, 8 Position; Product Range Te Connectivity - 35M0229 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Pin, 8 Position; Product Range Te Connectivity
35M0229
Backplane Connector, Pin, 8 Position; Product Range Te Connectivity 35M0229
BACKPLANE CONNECTOR, PIN, 8 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:8Contacts; Pitch Spacing:20.3mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:1.8mm; Connector Type:BackplaneRoHS Compliant: No

BACKPLANE CONNECTOR, PIN, 8 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:8Contacts; Pitch Spacing:20.3mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:1.8mm; Connector Type:BackplaneRoHS Compliant: No

Supplier's Site
Specialized - 1410186-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1410186-1
Specialized 1410186-1
CONN RCPT VITA 41/46 72POS PCB

CONN RCPT VITA 41/46 72POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410186-1 809933-1410186-1 1410186-1 1410186-1 407-1410186-1 1410186-1 35M0229 1410186-1
Product Name High Speed Backplane Connectors Backplane Connectors - 1410186-1 Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Backplane Connectors Electronic Connector Backplane Connectors - Specialized Backplane Connector, Pin, 8 Position; Product Range Te Connectivity Specialized
Category Board to Board Connector
Mounting Board Mount Through Hole Through Hole
Current Rating 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch)
Number of Contacts 72 #
Unlock Full Specs
to access all available technical data