TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1410548-4

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1410548-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1410548-4
Connector Hardware, Mounts, Locks & Retainers 1410548-4
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - A107472-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A107472-ND
Backplane Connector Accessories A107472-ND
Connector Polarizing Key For

Connector Polarizing Key For

Buy Now Datasheet
Backplane Connectors - 1410548-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410548-4
Backplane Connectors 1410548-4
MULTIGIG GD PIN KEY/ESD NI PLT, 2.60

MULTIGIG GD PIN KEY/ESD NI PLT, 2.60

Buy Now
Multigig Gd Pin Key/esd Ni Plt, 2.60 Te Connectivity - 97X2932 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Gd Pin Key/esd Ni Plt, 2.60 Te Connectivity
97X2932
Multigig Gd Pin Key/esd Ni Plt, 2.60 Te Connectivity 97X2932
MULTIGIG GD PIN KEY/ESD NI PLT, 2.60

MULTIGIG GD PIN KEY/ESD NI PLT, 2.60

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410548-4 A107472-ND 1410548-4 97X2932
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Multigig Gd Pin Key/esd Ni Plt, 2.60 Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products