"0.250"" (6.35mm) Quick Connect Male 13-17 AWG Crimp Connector Non-Mating End Insulated"
Win Source Part Number: 1365076-140971-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston, PIDG
Package: Bulk
Product Status: Active
Features: Serrated Termination
Base Product Number: 140971
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 13-17 AWG
Contact Finish: Tin
Insulation: Non-Mating End Insulated
Length - Overall: 0.925" (23.50mm)
Color: Blue
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.370" (9.40mm)
Insulation Diameter: 0.154" (3.91mm)
Quick Disconnect Terminal, 13-17AWG, Brass, Blue Nylon Insulated, Tin Plated Product overview: 140971-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-140971-2 can be used for catalog matching and distributor lookup.
MALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:LANGUETTE FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:BlueRoHS Compliant: Yes
Terminals FASTON PIDG TAB 250 SER
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A112142-ND | 1365076-140971-2 | 392-140971-2 | 06WX0116 | 140971-2 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Electronic Connector | Male Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Amp - Te Connectivity | Terminals |
| Gender | Male / Plug | Male / Plug | Male / Plug |