TE Connectivity High Speed Backplane Connectors 1410189-3

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Ground Positions : 11 Number of Positions : 56 Number of Power Positions : 6 Number of Rows : 7 Number of Signal Positions : 4 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Length : 1.41 MM  [.055 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Backplane Module Type : Half Left Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Signaling & Single Ended Signal Characteristics Data Rate (GBS) : ≤12 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Ground Positions : 11 Number of Positions : 56 Number of Power Positions : 6 Number of Rows : 7 Number of Signal Positions : 4 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Length : 1.41 MM  [.055 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Backplane Module Type : Half Left Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Signaling & Single Ended Signal Characteristics Data Rate (GBS) : ≤12 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410189-3 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410189-3
High Speed Backplane Connectors 1410189-3
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Ground Positions : 11 Number of Positions : 56 Number of Power Positions : 6 Number of Rows : 7 Number of Signal Positions : 4 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Length : 1.41 MM  [.055 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Backplane Module Type : Half Left Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Signaling & Single Ended Signal Characteristics Data Rate (GBS) : ≤12 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Left
  • Number of Columns : 8
  • Number of Ground Positions : 11
  • Number of Positions : 56
  • Number of Power Positions : 6
  • Number of Rows : 7
  • Number of Signal Positions : 4
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 2

Contact Features


  • Contact Base Material : Phosphor Bronze, Brass
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Matrix
  • Contact Mating Area Length : 1.41 MM  [.055 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Number of Shrouded Sides : 2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Backplane Module Type : Half Left
  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded
  • Signal Arrangement : Differential Signaling & Single Ended

Signal Characteristics


  • Data Rate (GBS) : ≤12
  • Differential Impedance (OHM) : 100
  • Number of Differential Pairs per Column : 2

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 196176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
196176
Backplane Connectors 196176
TE Connectivity 1410189-3

TE Connectivity 1410189-3

Supplier's Site
Backplane Connectors - 1638327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1638327
Backplane Connectors 1638327
TE Connectivity 1410189-3

TE Connectivity 1410189-3

Supplier's Site
Singapore, Singapore
Electronic Connector
407-1410189-3
Electronic Connector 407-1410189-3
56 Pos 1.8mm Pitch RA Solder Backplane Connector Product overview: 1410189-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410189-3 can be used for catalog matching and distributor lookup.

56 Pos 1.8mm Pitch RA Solder Backplane Connector Product overview: 1410189-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410189-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 1410189-3 - 846755-1410189-3 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1410189-3
846755-1410189-3
Backplane Connectors - 1410189-3 846755-1410189-3
Manufacturer: TE Connectivity Win Source Part Number: 846755-1410189-3 Series: MultiGig RT2 Features: Connector Package: Tube Family Name: 1410189 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 14101893, A99142, -1410189-3-SI, -1410189-3-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 846755-1410189-3
Series: MultiGig RT2
Features: Connector
Package: Tube
Family Name: 1410189
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 14101893, A99142, -1410189-3-SI, -1410189-3-CSI

Buy Now Datasheet
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 1410189-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
1410189-3
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 1410189-3
MULTIGIG RT T2 7RW H-LFTET2

MULTIGIG RT T2 7RW H-LFTET2

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410189-3
Backplane Connectors 1410189-3
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - 1410189-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410189-3
Backplane Connectors 1410189-3
MULTIGIG RT T2 7RW H-LFT,ET2

MULTIGIG RT T2 7RW H-LFT,ET2

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410189-3
Backplane Connectors 1410189-3
MULTIGIG RT T2 DC

MULTIGIG RT T2 DC

Buy Now
Backplane Connectors - Specialized - 1410189-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410189-3
Backplane Connectors - Specialized 1410189-3
CONN PLUG VITA46 56POS EDGE MNT

CONN PLUG VITA46 56POS EDGE MNT

Supplier's Site Datasheet
Backplane Connector, Pin, 8 Position; Product Range Te Connectivity - 35M0231 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Pin, 8 Position; Product Range Te Connectivity
35M0231
Backplane Connector, Pin, 8 Position; Product Range Te Connectivity 35M0231
BACKPLANE CONNECTOR, PIN, 8 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:8Contacts; Pitch Spacing:20.3mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

BACKPLANE CONNECTOR, PIN, 8 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:8Contacts; Pitch Spacing:20.3mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

Supplier's Site Datasheet
Specialized - 1410189-3 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1410189-3
Specialized 1410189-3
CONN PLUG VITA46 56POS EDGE MNT

CONN PLUG VITA46 56POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410189-3 196176 407-1410189-3 846755-1410189-3 1410189-3 1410189-3 1410189-3 35M0231 1410189-3
Product Name High Speed Backplane Connectors Backplane Connectors Electronic Connector Backplane Connectors - 1410189-3 Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Backplane Connectors Backplane Connectors - Specialized Backplane Connector, Pin, 8 Position; Product Range Te Connectivity Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit Solder Solder Through Hole Press-Fit
Mounting Board Mount Through hole Board Edge, Through Hole, Right Angle
Voltage Rating 50 volts 50 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data