TE Connectivity High Speed Backplane Connectors 1410187-3

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410187-3 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410187-3
High Speed Backplane Connectors 1410187-3
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Center
  • Number of Columns : 16
  • Number of Positions : 112
  • Number of Rows : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Number of Shrouded Sides : 2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1410187-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410187-3
Backplane Connectors 1410187-3
MULTIGIG RT T2 7RW DC DF CT

MULTIGIG RT T2 7RW DC DF CT

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410187-3
Backplane Connectors 1410187-3
MULTIGIG RT T2 DC

MULTIGIG RT T2 DC

Buy Now
Backplane Connectors - 1410187-3 - 197290-1410187-3 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1410187-3
197290-1410187-3
Backplane Connectors - 1410187-3 197290-1410187-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197290-1410187-3 Packaging: Tube/Rail Number of Positions: 112 Pitch: 0.071" (1.80mm) Color: Black Features: Board Guide Connector Type: Plug, Male Blades Number of Positions Loaded: All Number of Rows: 7 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Connector Style: VITA 46, Center Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Connector Usage: Daughtercard Number of Columns: 16 Contact Layout, Typical: 32 Signal Pairs, 8 Single Signal, 40 Ground Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 105°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace, Computers & Computer Peripherals

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197290-1410187-3
Packaging: Tube/Rail
Number of Positions: 112
Pitch: 0.071" (1.80mm)
Color: Black
Features: Board Guide
Connector Type: Plug, Male Blades
Number of Positions Loaded: All
Number of Rows: 7
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Connector Style: VITA 46, Center
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Connector Usage: Daughtercard
Number of Columns: 16
Contact Layout, Typical: 32 Signal Pairs, 8 Single Signal, 40 Ground
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 105°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace, Computers & Computer Peripherals

Buy Now Datasheet
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 1410187-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
1410187-3
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 1410187-3
MULTIGIG RT T2 7RW DC DF CT

MULTIGIG RT T2 7RW DC DF CT

Buy Now
Singapore, Singapore
Electronic Connector
407-1410187-3
Electronic Connector 407-1410187-3
112 Pos Male Backplane Connector, 1.8mm, Solder RA, LCP, 500VAC Product overview: 1410187-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410187-3 can be used for catalog matching and distributor lookup.

112 Pos Male Backplane Connector, 1.8mm, Solder RA, LCP, 500VAC Product overview: 1410187-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410187-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 196154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
196154
Backplane Connectors 196154
Daughter Card Conn Centre Module (Diff)

Daughter Card Conn Centre Module (Diff)

Supplier's Site
Backplane Connectors - Specialized - 1410187-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410187-3
Backplane Connectors - Specialized 1410187-3
CONN PLUG VITA46 112POS EDGE MNT

CONN PLUG VITA46 112POS EDGE MNT

Supplier's Site Datasheet
Backplane Connector, Pin, 16 Position; Product Range Te Connectivity - 35M0230 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Pin, 16 Position; Product Range Te Connectivity
35M0230
Backplane Connector, Pin, 16 Position; Product Range Te Connectivity 35M0230
BACKPLANE CONNECTOR, PIN, 16 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:112Contacts ; Pitch Spacing:20.3mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

BACKPLANE CONNECTOR, PIN, 16 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:112Contacts; Pitch Spacing:20.3mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

Supplier's Site Datasheet
Multigig Rt T2 7Rw Dc Df Ct Te Connectivity - 78X5980 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt T2 7Rw Dc Df Ct Te Connectivity
78X5980
Multigig Rt T2 7Rw Dc Df Ct Te Connectivity 78X5980
MULTIGIG RT T2 7RW DC DF CT

MULTIGIG RT T2 7RW DC DF CT

Supplier's Site
Specialized - 1410187-3 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1410187-3
Specialized 1410187-3
CONN PLUG VITA46 112POS EDGE MNT

CONN PLUG VITA46 112POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410187-3 1410187-3 197290-1410187-3 1410187-3 407-1410187-3 196154 1410187-3 35M0230 78X5980 1410187-3
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - 1410187-3 Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Electronic Connector Backplane Connectors Backplane Connectors - Specialized Backplane Connector, Pin, 16 Position; Product Range Te Connectivity Multigig Rt T2 7Rw Dc Df Ct Te Connectivity Specialized
Category Board to Board Connector
Mounting Board Mount Board Edge, Through Hole, Right Angle Through hole Board Edge, Through Hole, Right Angle
Current Rating 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch)
Number of Contacts 112 #
Unlock Full Specs
to access all available technical data