TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1410338-2

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1410338-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1410338-2
Connector Hardware, Mounts, Locks & Retainers 1410338-2
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Front Board

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 80

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1410338-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410338-2
Backplane Connectors 1410338-2
MULTIGIG RT 9MM GUIDE/ESD 45 DEG

MULTIGIG RT 9MM GUIDE/ESD 45 DEG

Buy Now
Backplane Connector Accessories - 1410338-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1410338-2-ND
Backplane Connector Accessories 1410338-2-ND
Connector Guide Module For

Connector Guide Module For

Buy Now Datasheet
Multigig Rt 9Mm Guide/esd 45 Deg Te Connectivity - 20T1664 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt 9Mm Guide/esd 45 Deg Te Connectivity
20T1664
Multigig Rt 9Mm Guide/esd 45 Deg Te Connectivity 20T1664
MULTIGIG RT 9MM GUIDE/ESD 45 DEG

MULTIGIG RT 9MM GUIDE/ESD 45 DEG

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410338-2 1410338-2 1410338-2-ND 20T1664
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories Multigig Rt 9Mm Guide/esd 45 Deg Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
MIL Spec Connector - MIL-DTL-26482 - 0031-069-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details