TE Connectivity Connector Hardware 1410963-3

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 90° Dimensions Product Length : 30.2 MM  [1.189 INCH ] Thread Length : 9 MM  [.354 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 90° Dimensions Product Length : 30.2 MM  [1.189 INCH ] Thread Length : 9 MM  [.354 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1410963-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1410963-3
Connector Hardware 1410963-3
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 90° Dimensions Product Length : 30.2 MM  [1.189 INCH ] Thread Length : 9 MM  [.354 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Vertical

Configuration Features


  • Key Orientation : 90°

Dimensions


  • Product Length : 30.2 MM  [1.189 INCH ]
  • Thread Length : 9 MM  [.354 INCH ]

Industry Standards


  • Industry Standard : VITA 41

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1410963-3
Product Name Connector Hardware
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details