TE Connectivity Product Range Te Connectivity 1410147-1.

Description
Product Range:MULTIGIG RT Series; No. of Contacts:105Contacts ; Pitch Spacing:1.35mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze; Connector Type:Backplane RoHS Compliant: No
Datasheet
Description
Product Range:MULTIGIG RT Series; No. of Contacts:105Contacts ; Pitch Spacing:1.35mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze; Connector Type:Backplane RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 16AC0533 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
16AC0533
Product Range Te Connectivity 16AC0533
Product Range:MULTIGIG RT Series; No. of Contacts:105Contacts ; Pitch Spacing:1.35mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze; Connector Type:Backplane RoHS Compliant: No

Product Range:MULTIGIG RT Series; No. of Contacts:105Contacts; Pitch Spacing:1.35mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze; Connector Type:Backplane RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AC0533
Product Name Product Range Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details