TE Connectivity Connector Backshells 140257-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 36.4 MM  [1.43 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : Patt 603, Patt 105 Operation/Applicatio n Compatible With Connector Shell Size : 16 Other TE Connector Interface Code : 76 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 36.4 MM  [1.43 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : Patt 603, Patt 105 Operation/Applicatio n Compatible With Connector Shell Size : 16 Other TE Connector Interface Code : 76 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 140257-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
140257-000
Connector Backshells 140257-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 36.4 MM  [1.43 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : Patt 603, Patt 105 Operation/Applicatio n Compatible With Connector Shell Size : 16 Other TE Connector Interface Code : 76 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 36.4 MM  [1.43 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : Patt 603, Patt 105

Operation/Application


  • Compatible With Connector Shell Size : 16

Other


  • TE Connector Interface Code : 76

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04AI
  • Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 140257-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details