TE Connectivity Electronic Connector 1411001-1

Description
OTHER CONNECTOR
Request a Quote Datasheet
Description
OTHER CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
OTHER CONNECTOR

OTHER CONNECTOR

Buy Now
Singapore, Singapore
Electronic Connector
340-1411001-1
Electronic Connector 340-1411001-1
8 Pos Signal Connector, Wire-to-Wire, Female Socket, Crimp, Black Product overview: 1411001-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1411001-1 can be used for catalog matching and distributor lookup.

8 Pos Signal Connector, Wire-to-Wire, Female Socket, Crimp, Black Product overview: 1411001-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1411001-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Mounting Type: Fixed

Buy Now Datasheet
Rectangular Connector Housings - 17-1411001-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1411001-1-ND
Rectangular Connector Housings 17-1411001-1-ND
"8 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

"8 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

Buy Now Datasheet
Sealed Harn Assy W/o Cpa Key B Te Connectivity - 99AC8764 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Harn Assy W/o Cpa Key B Te Connectivity
99AC8764
Sealed Harn Assy W/o Cpa Key B Te Connectivity 99AC8764
SEALED HARN ASSY W/O CPA KEY B

SEALED HARN ASSY W/O CPA KEY B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1411001-1 340-1411001-1 17-1411001-1-ND 99AC8764
Product Name Electronic Connector Connectors,Interconnects Rectangular Connector Housings Sealed Harn Assy W/o Cpa Key B Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Custom Spring Probe Connectors: Spring probe techology in custom connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details