TE Connectivity Quick Connects, Quick Disconnect Connectors 140805-2

Description
"0.197"" (5.00mm) Quick Connect Female 17-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.197"" (5.00mm) Quick Connect Female 17-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A122537-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A122537-ND
Quick Connects, Quick Disconnect Connectors A122537-ND
"0.197"" (5.00mm) Quick Connect Female 17-22 AWG Crimp Connector Non-Mating End Insulated"

"0.197"" (5.00mm) Quick Connect Female 17-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminal Rec Faston Pidg 5 Rohs Compliant Amp - Te Connectivity - 11H3592 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Rec Faston Pidg 5 Rohs Compliant Amp - Te Connectivity
11H3592
Terminal Rec Faston Pidg 5 Rohs Compliant Amp - Te Connectivity 11H3592
TERMINAL REC FASTON PIDG 5 ROHS COMPLIANT: YES

TERMINAL REC FASTON PIDG 5 ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 5Mm, 22-17Awg, Red; Product Range Amp - Te Connectivity - 70AH6990 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 5Mm, 22-17Awg, Red; Product Range Amp - Te Connectivity
70AH6990
Female Disconnect, 5Mm, 22-17Awg, Red; Product Range Amp - Te Connectivity 70AH6990
FEMALE DISCONNECT, 5MM, 22-17AWG, RED; Product Range:FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5mm x 0.8mm; Tab Size - Imperial:0.197" x 0.031"; Wire Size AWG Min:22AWG; Wire Size AWG Max:17AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 5MM, 22-17AWG, RED; Product Range:FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5mm x 0.8mm; Tab Size - Imperial:0.197" x 0.031"; Wire Size AWG Min:22AWG; Wire Size AWG Max:17AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
140805-2
Terminals 140805-2
Terminals TERMINAL REC FASTON PIDG 5

Terminals TERMINAL REC FASTON PIDG 5

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122537-ND 11H3592 70AH6990 140805-2
Product Name Quick Connects, Quick Disconnect Connectors Terminal Rec Faston Pidg 5 Rohs Compliant Amp - Te Connectivity Female Disconnect, 5Mm, 22-17Awg, Red; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details