TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
10
20
30
40
50
51
52
53
54
55
56
57
58
59
60
61
62
63
70
80
90
100
110
120
150
200
250
300
350
400
500
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Visual Inspection : No Dimensions Bolt Head Size (Across Flats)... | |
| Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center... | |
| Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center... | |
| Body Features Body Material : Brass Body Plating Material : White Bronze Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center... | |
| Body Features Body Material : Brass Body Plating Material : White Bronze Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Beryllium Copper Dimensions Product Length : 22 MM [.86 INCH ] Electrical Characteristics... | |
| Body Features Body Material : Copper Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper... | |
| Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 4... | |
| Body Features Connector & Keying Code : AE Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area... | |
| Body Features Connector & Keying Code : B Primary Product Color : Gray Configuration Features Number of Positions : 8 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 4... | |
| Body Features Connector & Keying Code : C Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 16... | |
| Body Features Connector & Keying Code : D Primary Product Color : Gray Configuration Features Number of Positions : 8 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 4... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM [.01 -... |
| << Prev | Next >> |