"0.250"" (6.35mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Mating End Insulated"
Quick Disconnect Terminal, 17-20AWG, Brass, Tin, Red, Nylon Insulated Product overview: 140896-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-140896-2 can be used for catalog matching and distributor lookup.
QUICK DISCONNECT TERMINAL, TAB, RED; Product Range:FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.8mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG RoHS Compliant: No
Terminals TERMINAL TAB FASTON PIDG 6,35
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A112141-ND | 392-140896-2 | 17R3155 | 140896-2 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Quick Disconnect Terminal, Tab, Red; Product Range Amp - Te Connectivity | Terminals |
| Gender | Male / Plug | Male / Plug | Male / Plug |