TE Connectivity Product Range Te Connectivity 1410971-3.

Description
Product Range:MULTIGIG RT Series; No. of Contacts:56Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet
Description
Product Range:MULTIGIG RT Series; No. of Contacts:56Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 26AC6092 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
26AC6092
Product Range Te Connectivity 26AC6092
Product Range:MULTIGIG RT Series; No. of Contacts:56Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Product Range:MULTIGIG RT Series; No. of Contacts:56Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6092
Product Name Product Range Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1357-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details