"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Terminal Type: Gull Wing
Gender: Receptacle
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.019" (0.50mm)
Tab Length: 0.264" (6.70mm)
Termination: Solder
Insulation: Insulated
Mounting Type: Fixed
Terminals 1P BRASS SOLDERLESS 1R TERMINAL
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A112124-ND | 140814-1 | |
| Product Name | Quick Connects, Quick Disconnect Connectors | Connectors,Interconnects | Terminals |
| Gender | Male / Plug | Female / Jack |