TE Connectivity Product Range Amp - Te Connectivity 1410975-3.

Description
Product Range:MULTIGIG RT 2 Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet
Description
Product Range:MULTIGIG RT 2 Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 28AC7089 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
28AC7089
Product Range Amp - Te Connectivity 28AC7089
Product Range:MULTIGIG RT 2 Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Product Range:MULTIGIG RT 2 Series; No. of Contacts:112Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7089
Product Name Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N Bulkhead Jack - 190322 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details