TE Connectivity Connector Hardware 1410548-3

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1410548-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1410548-3
Connector Hardware 1410548-3
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel
  • Product Orientation : Vertical

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware
Buy Now
Backplane Connector Accessories - A107572-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A107572-ND
Backplane Connector Accessories A107572-ND
Connector Guide Pin For M3 Thread

Connector Guide Pin For M3 Thread

Buy Now Datasheet
Backplane Connectors - 1410548-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410548-3
Backplane Connectors 1410548-3
MULTIGIG GD PIN KEY/ESD NI PLT

MULTIGIG GD PIN KEY/ESD NI PLT

Buy Now
Multigig Gd Pin Key/esd Ni Plt Te Connectivity - 97X2931 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Gd Pin Key/esd Ni Plt Te Connectivity
97X2931
Multigig Gd Pin Key/esd Ni Plt Te Connectivity 97X2931
MULTIGIG GD PIN KEY/ESD NI PLT

MULTIGIG GD PIN KEY/ESD NI PLT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410548-3 A107572-ND 1410548-3 97X2931
Product Name Connector Hardware Backplane Connector Accessories Backplane Connectors Multigig Gd Pin Key/esd Ni Plt Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details