TE Connectivity Daughtercard Conn, Plug, 112Pos, 7Row; Product Range Te Connectivity 1410968-3.

Description
DAUGHTERCARD CONN, PLUG, 112POS, 7ROW; Product Range:Multigig RT2 Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No
Datasheet
Description
DAUGHTERCARD CONN, PLUG, 112POS, 7ROW; Product Range:Multigig RT2 Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Daughtercard Conn, Plug, 112Pos, 7Row; Product Range Te Connectivity - 26AC6091 - Newark, An Avnet Company
Chicago, IL, United States
Daughtercard Conn, Plug, 112Pos, 7Row; Product Range Te Connectivity
26AC6091
Daughtercard Conn, Plug, 112Pos, 7Row; Product Range Te Connectivity 26AC6091
DAUGHTERCARD CONN, PLUG, 112POS, 7ROW; Product Range:Multigig RT2 Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

DAUGHTERCARD CONN, PLUG, 112POS, 7ROW; Product Range:Multigig RT2 Series; No. of Contacts:112Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6091
Product Name Daughtercard Conn, Plug, 112Pos, 7Row; Product Range Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details