TE Connectivity High Speed Backplane Connectors 1410135-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 15 Number of Positions : 135 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 15 Number of Positions : 135 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410135-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410135-1
High Speed Backplane Connectors 1410135-1
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 15 Number of Positions : 135 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Center
  • Number of Columns : 15
  • Number of Positions : 135
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Number of Shrouded Sides : 0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1410135-1 - 853966-1410135-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1410135-1
853966-1410135-1
Backplane Connectors - 1410135-1 853966-1410135-1
Manufacturer: TE Connectivity Win Source Part Number: 853966-1410135-1 Series: MultiGig RT2 Features: Connector Package: Tube Family Name: 1410135 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 17 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: -1410135-1-SI, 14101351, A99164

Manufacturer: TE Connectivity
Win Source Part Number: 853966-1410135-1
Series: MultiGig RT2
Features: Connector
Package: Tube
Family Name: 1410135
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 17
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: -1410135-1-SI, 14101351, A99164

Buy Now Datasheet
Backplane Connectors - 1410135-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410135-1
Backplane Connectors 1410135-1
MULTIGIG RT T2 .8 BP FULL CNT

MULTIGIG RT T2 .8 BP FULL CNT

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410135-1
Backplane Connectors 1410135-1
Backplane Connectors

Backplane Connectors

Buy Now
Singapore, Singapore
Electronic Connector
407-1410135-1
Electronic Connector 407-1410135-1
High Speed / Modular Connectors V-41 VRT REC CTR-MOD J0 Product overview: 1410135-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410135-1 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors V-41 VRT REC CTR-MOD J0 Product overview: 1410135-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410135-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 135Pos, 1.8Mm Rohs Compliant Te Connectivity - 70AH6992 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 135Pos, 1.8Mm Rohs Compliant Te Connectivity
70AH6992
Connector, Rcpt, 135Pos, 1.8Mm Rohs Compliant Te Connectivity 70AH6992
CONNECTOR, RCPT, 135POS, 1.8MM ROHS COMPLIANT: NO

CONNECTOR, RCPT, 135POS, 1.8MM ROHS COMPLIANT: NO

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1410135-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410135-1
Backplane Connectors - Specialized 1410135-1
CONN RCPT VITA41 135POS PCB

CONN RCPT VITA41 135POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410135-1 853966-1410135-1 1410135-1 407-1410135-1 70AH6992 1410135-1
Product Name High Speed Backplane Connectors Backplane Connectors - 1410135-1 Backplane Connectors Electronic Connector Connector, Rcpt, 135Pos, 1.8Mm Rohs Compliant Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Mounting Board Mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data