TE Connectivity RF Connectors 1408312-2

Description
Body Features Body Material : Brass Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Accepts Cable Diameter (Max) : 2.25 MM  [.089 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.8 MM  [.149 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Slide-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Comment : Crimp Requirements - Ferrule 3.86 [.152] Hex., Outer and inner conductor soldered. Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : MMCX Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Accepts Cable Diameter (Max) : 2.25 MM  [.089 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.8 MM  [.149 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Slide-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Comment : Crimp Requirements - Ferrule 3.86 [.152] Hex., Outer and inner conductor soldered. Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : MMCX Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1408312-2 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1408312-2
RF Connectors 1408312-2
Body Features Body Material : Brass Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Accepts Cable Diameter (Max) : 2.25 MM  [.089 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.8 MM  [.149 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Slide-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Comment : Crimp Requirements - Ferrule 3.86 [.152] Hex., Outer and inner conductor soldered. Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : MMCX Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Accepts Cable Diameter (Max) : 2.25 MM  [.089 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 3.8 MM  [.149 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Slide-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Comment : Crimp Requirements - Ferrule 3.86 [.152] Hex., Outer and inner conductor soldered.

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : RG 316
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : MMCX
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1408312-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1408312-2
RF Connectors / Coaxial Connectors 1408312-2
RF Connectors / Coaxial Connectors STRAIGHT CABLE PLUG RD 316

RF Connectors / Coaxial Connectors STRAIGHT CABLE PLUG RD 316

Buy Now Datasheet
Rf/coaxial, Mmcx Plug, 50 Ohm, Crimp/sldr; Connector Type Amp - Te Connectivity - 88H0732 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mmcx Plug, 50 Ohm, Crimp/sldr; Connector Type Amp - Te Connectivity
88H0732
Rf/coaxial, Mmcx Plug, 50 Ohm, Crimp/sldr; Connector Type Amp - Te Connectivity 88H0732
RF/COAXIAL, MMCX PLUG, 50 OHM, CRIMP/SLDR; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:-; Contact Plating:-; Frequency:6GHzRoHS Compliant: Yes

RF/COAXIAL, MMCX PLUG, 50 OHM, CRIMP/SLDR; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:-; Contact Plating:-; Frequency:6GHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1408312-2 1408312-2 88H0732
Product Name RF Connectors RF Connectors / Coaxial Connectors Rf/coaxial, Mmcx Plug, 50 Ohm, Crimp/sldr; Connector Type Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Mounting Panel Mount
Frequency 6.000 GHz ? to 6.000 GHz 6.000 GHz
Geometry Straight Straight; Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052982-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
4 suppliers
Coax Connectors - 1053376-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
RF Connectors - 1059551-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1051120-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers