TE Connectivity Backplane Connector, Receptacle, 144 Position; Product Range Te Connectivity 1410140-1.

Description
BACKPLANE CONNECTOR, RECEPTACLE, 144 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No
Datasheet
Description
BACKPLANE CONNECTOR, RECEPTACLE, 144 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Receptacle, 144 Position; Product Range Te Connectivity - 26AC6082 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 144 Position; Product Range Te Connectivity
26AC6082
Backplane Connector, Receptacle, 144 Position; Product Range Te Connectivity 26AC6082
BACKPLANE CONNECTOR, RECEPTACLE, 144 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No

BACKPLANE CONNECTOR, RECEPTACLE, 144 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:144Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6082
Product Name Backplane Connector, Receptacle, 144 Position; Product Range Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-559-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers