TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1410962-1

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 0° Dimensions Product Length : 30.2 MM  [1.18 INCH ] Thread Length : 9 MM  [.354 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 0° Dimensions Product Length : 30.2 MM  [1.18 INCH ] Thread Length : 9 MM  [.354 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1410962-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1410962-1
Connector Hardware, Mounts, Locks & Retainers 1410962-1
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 0° Dimensions Product Length : 30.2 MM  [1.18 INCH ] Thread Length : 9 MM  [.354 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Vertical

Configuration Features


  • Key Orientation : 0°

Dimensions


  • Product Length : 30.2 MM  [1.18 INCH ]
  • Thread Length : 9 MM  [.354 INCH ]

Industry Standards


  • Industry Standard : VITA 41

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware
Buy Now
Backplane Connector Accessories - A117245-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A117245-ND
Backplane Connector Accessories A117245-ND
Connector Guide Pin For VITA 41 Guide Module M4 Thread

Connector Guide Pin For VITA 41 Guide Module M4 Thread

Buy Now Datasheet
Backplane Connectors - 1410962-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410962-1
Backplane Connectors 1410962-1
VITA 41 KEYED GUIDE SHORT PIN

VITA 41 KEYED GUIDE SHORT PIN

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410962-1
Backplane Connectors 1410962-1
Backplane Connectors

Backplane Connectors

Buy Now
Vita 41 Keyed Guide Short Pin Te Connectivity - 97X2933 - Newark, An Avnet Company
Chicago, IL, United States
Vita 41 Keyed Guide Short Pin Te Connectivity
97X2933
Vita 41 Keyed Guide Short Pin Te Connectivity 97X2933
VITA 41 KEYED GUIDE SHORT PIN

VITA 41 KEYED GUIDE SHORT PIN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410962-1 A117245-ND 1410962-1 97X2933
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Vita 41 Keyed Guide Short Pin Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products