TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1410955-2

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Accessory Placement Location : Backplane Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Accessory Placement Location : Backplane Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1410955-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1410955-2
Connector Hardware, Mounts, Locks & Retainers 1410955-2
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Accessory Placement Location : Backplane Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Accessory Placement Location : Backplane

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1410955-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410955-2
Backplane Connectors 1410955-2
MULTIGIG RT GUIDE PIN PLATED

MULTIGIG RT GUIDE PIN PLATED

Buy Now
Multigig Rt Guide Pin Plated Amp - Te Connectivity - 28W3566 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt Guide Pin Plated Amp - Te Connectivity
28W3566
Multigig Rt Guide Pin Plated Amp - Te Connectivity 28W3566
MULTIGIG RT GUIDE PIN PLATED

MULTIGIG RT GUIDE PIN PLATED

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410955-2 1410955-2 28W3566
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Multigig Rt Guide Pin Plated Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products