TE Connectivity High Speed Backplane Connectors 1410975-3

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410975-3 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410975-3
High Speed Backplane Connectors 1410975-3
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Center
  • Number of Columns : 16
  • Number of Positions : 112
  • Number of Rows : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1410975-3 - 760404-1410975-3 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1410975-3
760404-1410975-3
Backplane Connectors - 1410975-3 760404-1410975-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760404-1410975-3 Series: MultiGig RT2 Packaging: Tube Number of Positions: 112 Pitch: 0.071" (1.80mm) Color: Black Operating Temperature Range: -55°C ~ 105°C Features: Board Guide Connector Type: Plug, Male Blades Number of Positions Loaded: All Number of Rows: 7 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Connector Style: VITA 46, Center Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Connector Usage: Daughtercard Number of Columns: 16 Contact Layout, Typical: 32 Signal Pairs, 8 Single Signal, 40 Ground Family Name: 1410975 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760404-1410975-3
Series: MultiGig RT2
Packaging: Tube
Number of Positions: 112
Pitch: 0.071" (1.80mm)
Color: Black
Operating Temperature Range: -55°C ~ 105°C
Features: Board Guide
Connector Type: Plug, Male Blades
Number of Positions Loaded: All
Number of Rows: 7
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Connector Style: VITA 46, Center
Voltage Rating: 50V
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Connector Usage: Daughtercard
Number of Columns: 16
Contact Layout, Typical: 32 Signal Pairs, 8 Single Signal, 40 Ground
Family Name: 1410975
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors - 1410975-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1410975-3
Connectors 1410975-3
MULTIGIG RT2 7RW DC RTM CT

MULTIGIG RT2 7RW DC RTM CT

Buy Now
Backplane Connectors - 1410975-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410975-3
Backplane Connectors 1410975-3
MULTIGIG RT2 7RW DC RTM CT

MULTIGIG RT2 7RW DC RTM CT

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410975-3
Backplane Connectors 1410975-3
MULTIGIG RT T2 DC

MULTIGIG RT T2 DC

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410975-3
Backplane Connectors 1410975-3
Backplane Connectors

Backplane Connectors

Buy Now
Singapore, Singapore
Electronic Connector
407-1410975-3
Electronic Connector 407-1410975-3
112 Pos 1.8mm RA Solder Daughter Card Connector Product overview: 1410975-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410975-3 can be used for catalog matching and distributor lookup.

112 Pos 1.8mm RA Solder Daughter Card Connector Product overview: 1410975-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410975-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Daughtercard Conn, Plug, 112Pos, 7Row; Product Range Te Connectivity - 10R0153 - Newark, An Avnet Company
Chicago, IL, United States
Daughtercard Conn, Plug, 112Pos, 7Row; Product Range Te Connectivity
10R0153
Daughtercard Conn, Plug, 112Pos, 7Row; Product Range Te Connectivity 10R0153
DAUGHTERCARD CONN, PLUG, 112POS, 7ROW; Product Range:Multigig RT2 Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

DAUGHTERCARD CONN, PLUG, 112POS, 7ROW; Product Range:Multigig RT2 Series; No. of Contacts:112Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

Supplier's Site
Multigig Rt2 7Rw Dc Rtm Ct Amp - Te Connectivity - 94T2463 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt2 7Rw Dc Rtm Ct Amp - Te Connectivity
94T2463
Multigig Rt2 7Rw Dc Rtm Ct Amp - Te Connectivity 94T2463
MULTIGIG RT2 7RW DC RTM CT

MULTIGIG RT2 7RW DC RTM CT

Supplier's Site
Specialized - 1410975-3 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1410975-3
Specialized 1410975-3
CONN PLUG VITA46 112POS EDGE MNT

CONN PLUG VITA46 112POS EDGE MNT

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1410975-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410975-3
Backplane Connectors - Specialized 1410975-3
CONN PLUG VITA46 112POS EDGE MNT

CONN PLUG VITA46 112POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410975-3 760404-1410975-3 1410975-3 1410975-3 407-1410975-3 10R0153 94T2463 1410975-3 1410975-3
Product Name High Speed Backplane Connectors Backplane Connectors - 1410975-3 Connectors Backplane Connectors Electronic Connector Daughtercard Conn, Plug, 112Pos, 7Row; Product Range Te Connectivity Multigig Rt2 7Rw Dc Rtm Ct Amp - Te Connectivity Specialized Backplane Connectors - Specialized
Category Board to Board Connector
Mounting Board Mount Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Current Rating 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch)
Number of Contacts 112 #
Unlock Full Specs
to access all available technical data