TE Connectivity ™ Rectangular Connectors - 1411560-2 1411560-2

Description
Manufacturer: TE Connectivity Win Source Part Number: 905299-1411560-2 Features: Socket Contact Gold 20-28 AWG Crimp Package: Reel - TR Family Name: 1411560 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 17500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -ELOSTDTM5300Y50-LSI -ND, -1411560-2-LSI, -ELOSTDTM5300Y50-LSI , V23540M5300Y50
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905299-1411560-2 Features: Socket Contact Gold 20-28 AWG Crimp Package: Reel - TR Family Name: 1411560 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 17500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -ELOSTDTM5300Y50-LSI -ND, -1411560-2-LSI, -ELOSTDTM5300Y50-LSI , V23540M5300Y50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1411560-2 - 905299-1411560-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1411560-2
905299-1411560-2
Rectangular Connectors - 1411560-2 905299-1411560-2
Manufacturer: TE Connectivity Win Source Part Number: 905299-1411560-2 Features: Socket Contact Gold 20-28 AWG Crimp Package: Reel - TR Family Name: 1411560 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 17500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -ELOSTDTM5300Y50-LSI -ND, -1411560-2-LSI, -ELOSTDTM5300Y50-LSI , V23540M5300Y50

Manufacturer: TE Connectivity
Win Source Part Number: 905299-1411560-2
Features: Socket Contact Gold 20-28 AWG Crimp
Package: Reel - TR
Family Name: 1411560
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 17500
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -ELOSTDTM5300Y50-LSI-ND, -1411560-2-LSI, -ELOSTDTM5300Y50-LSI, V23540M5300Y50

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Automotive Electronic Connector
332-1411560-2
Automotive Electronic Connector 332-1411560-2
Contact SKT Crimp ST Cable Mount 20-28AWG Reel Automotive Product overview: 1411560-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1411560-2 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 20-28AWG Reel Automotive Product overview: 1411560-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1411560-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905299-1411560-2 1411560-2 332-1411560-2
Product Name Rectangular Connectors - 1411560-2 Automotive Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Din Rail, Channel - 2946-2002-1911/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details