TE Connectivity Daughtercard Conn, Plug, 112Pos, 7Row; Product Range Te Connectivity 1410188-3.

Description
DAUGHTERCARD CONN, PLUG, 112POS, 7ROW; Product Range:Multigig RT2 Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No
Datasheet
Description
DAUGHTERCARD CONN, PLUG, 112POS, 7ROW; Product Range:Multigig RT2 Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Daughtercard Conn, Plug, 112Pos, 7Row; Product Range Te Connectivity - 26AC6086 - Newark, An Avnet Company
Chicago, IL, United States
Daughtercard Conn, Plug, 112Pos, 7Row; Product Range Te Connectivity
26AC6086
Daughtercard Conn, Plug, 112Pos, 7Row; Product Range Te Connectivity 26AC6086
DAUGHTERCARD CONN, PLUG, 112POS, 7ROW; Product Range:Multigig RT2 Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

DAUGHTERCARD CONN, PLUG, 112POS, 7ROW; Product Range:Multigig RT2 Series; No. of Contacts:112Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6086
Product Name Daughtercard Conn, Plug, 112Pos, 7Row; Product Range Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers