TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1410336-2

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Configuration Features Accessory Placement Location : Backplane Dimensions Product Feature Length : 26.6 MM  [1.04 INCH ] Thread Length : 5.5 MM  [.216 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Configuration Features Accessory Placement Location : Backplane Dimensions Product Feature Length : 26.6 MM  [1.04 INCH ] Thread Length : 5.5 MM  [.216 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1410336-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1410336-2
Connector Hardware, Mounts, Locks & Retainers 1410336-2
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Configuration Features Accessory Placement Location : Backplane Dimensions Product Feature Length : 26.6 MM  [1.04 INCH ] Thread Length : 5.5 MM  [.216 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Silver

Configuration Features


  • Accessory Placement Location : Backplane

Dimensions


  • Product Feature Length : 26.6 MM  [1.04 INCH ]
  • Thread Length : 5.5 MM  [.216 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Backplane Connector Accessories - A127951-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A127951-ND
Backplane Connector Accessories A127951-ND
Connector Guide Pin For MultiGig Series M2.5 Thread

Connector Guide Pin For MultiGig Series M2.5 Thread

Buy Now Datasheet
Power Connectors - 1410336-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1410336-2
Power Connectors 1410336-2
PIN GUIDE KEYED 9mm PLATED 24

PIN GUIDE KEYED 9mm PLATED 24

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410336-2 A127951-ND 1410336-2
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Power Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details