TE Connectivity Backplane Connector, Pin, 8 Position; Product Range Te Connectivity 1410189-3.

Description
BACKPLANE CONNECTOR, PIN, 8 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:8Contacts; Pitch Spacing:20.3mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No
Datasheet
Description
BACKPLANE CONNECTOR, PIN, 8 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:8Contacts; Pitch Spacing:20.3mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Pin, 8 Position; Product Range Te Connectivity - 26AC6087 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Pin, 8 Position; Product Range Te Connectivity
26AC6087
Backplane Connector, Pin, 8 Position; Product Range Te Connectivity 26AC6087
BACKPLANE CONNECTOR, PIN, 8 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:8Contacts; Pitch Spacing:20.3mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

BACKPLANE CONNECTOR, PIN, 8 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:8Contacts; Pitch Spacing:20.3mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6087
Product Name Backplane Connector, Pin, 8 Position; Product Range Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details