TE Connectivity High Speed Backplane Connectors 1410132-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 256 Number of Rows : 16 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 256 Number of Rows : 16 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410132-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410132-1
High Speed Backplane Connectors 1410132-1
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 256 Number of Rows : 16 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 25.4 MM  [1 INCH ]
  • Guide Location : Center
  • Number of Columns : 16
  • Number of Positions : 256
  • Number of Rows : 16
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1410132-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410132-1
Backplane Connectors 1410132-1
MULTIGIG RT T2 1 DC DF F-STND

MULTIGIG RT T2 1 DC DF F-STND

Buy Now
Multigig Rt T2 1 Dc Df F-Stnd Te Connectivity - 97X2916 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt T2 1 Dc Df F-Stnd Te Connectivity
97X2916
Multigig Rt T2 1 Dc Df F-Stnd Te Connectivity 97X2916
MULTIGIG RT T2 1 DC DF F-STND

MULTIGIG RT T2 1 DC DF F-STND

Supplier's Site
Backplane Connectors - Specialized - 1410132-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410132-1
Backplane Connectors - Specialized 1410132-1
CONN PLUG MULTIGIG 256P EDGE MNT

CONN PLUG MULTIGIG 256P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410132-1 1410132-1 97X2916 1410132-1
Product Name High Speed Backplane Connectors Backplane Connectors Multigig Rt T2 1 Dc Df F-Stnd Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Mounting Board Mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data