TE Connectivity Product Range Te Connectivity 1410965-1.

Description
Product Range:MULTIGIG RT Series; No. of Contacts:80Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:Phosphor Bronze; Connector Type:Backplane RoHS Compliant: No
Datasheet
Description
Product Range:MULTIGIG RT Series; No. of Contacts:80Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:Phosphor Bronze; Connector Type:Backplane RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 15AC5337 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
15AC5337
Product Range Te Connectivity 15AC5337
Product Range:MULTIGIG RT Series; No. of Contacts:80Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:Phosphor Bronze; Connector Type:Backplane RoHS Compliant: No

Product Range:MULTIGIG RT Series; No. of Contacts:80Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:Phosphor Bronze; Connector Type:Backplane RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC5337
Product Name Product Range Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data