TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1410946-2

Description
Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 4.1 MM  [.161 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 4.1 MM  [.161 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1410946-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1410946-2
Connector Hardware, Mounts, Locks & Retainers 1410946-2
Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 4.1 MM  [.161 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Thread Length : 4.1 MM  [.161 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector Hardware Accessory Type : Screw
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - A99163-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A99163-ND
Backplane Connector Accessories A99163-ND
"Connector Screw For MultiGig RT Series M3 Thread, .200"" Length"

"Connector Screw For MultiGig RT Series M3 Thread, .200"" Length"

Buy Now Datasheet
1410946-2 Rohs Compliant Amp - Te Connectivity - 84AC3425 - Newark, An Avnet Company
Chicago, IL, United States
1410946-2 Rohs Compliant Amp - Te Connectivity
84AC3425
1410946-2 Rohs Compliant Amp - Te Connectivity 84AC3425
1410946-2 ROHS COMPLIANT: YES

1410946-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410946-2 A99163-ND 84AC3425
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories 1410946-2 Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products